NEN-EN 50550
Power frequency overvoltage protective device for household and similar applications (POP)
| Organization: | NEN |
| Publication Date: | 1 March 2011 |
| Status: | inactive |
| Page Count: | 49 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
This European Standard applies to power frequency overvoltage protection devices (hereafter referred to as "POP") for household and similar uses, with a rated frequency of 50 Hz, a rated voltage 230 V a.c. (between phase and neutral), intended to be used in combination with a main protective device being either a CB in compliance with EN 60898-1 or EN 60898-2, a RCCB in compliance with EN 61008-1 or a RCBO in compliance with EN 61009-1.
Document History