NEN-EN 54-11

Fire detection and fire alarm systems - Part 11: Manual call points

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2015
Status: inactive
Page Count: 72
ICS Code (Fire protection): 13.220.20
scope:

This draft European Standard specifies the requirements and methods of test for manual call points in fire detection and fire alarm systems in and around buildings. It takes into account indoor and outdoor conditions, the appearance and operation of the manual call points for type A "direct operation" and type B "indirect operation" and covers those which are simple mechanical switches, those which are fitted with simple electronic components (e.g. resistors, diodes) and those which contain active electronic components and which work with the control panels for signalling and identifying, for example, an address or location. This draft European Standard specifies also requirements for the assessment of verification of continuity of performance (AVCP) and the marking of manual call points (see Annex ZA).

Document History

NEN-EN 54-11
August 1, 2015
Fire detection and fire alarm systems - Part 11: Manual call points
This draft European Standard specifies the requirements and methods of test for manual call points in fire detection and fire alarm systems in and around buildings. It takes into account indoor and...
April 1, 2013
Fire detection and fire alarm systems - Part 11: Manual call points
This draft European Standard specifies the requirements and methods of test for manual call points in fire detection and fire alarm systems in and around buildings. It takes into account indoor and...
December 1, 2005
Fire detection and fire alarm systems - Part 11: Manual call points
A description is not available for this item.
May 1, 2005
Fire detection and fire alarm systems - Part 11: Manual call points
A description is not available for this item.
June 1, 2001
Fire detection and fire alarm systems - Part 11: Manual call points
Specifies the requirements and methods of test for manual call points in fire detection and fire alarm systems. It takes into account the appearance and operation of the call points for type A...
October 1, 1996
Fire detection and fire alarm systems - Part 11: Manual call points
Specifies the requirements and methods of test for manual call points in fire detection and fire alarm systems. It takes into account the appearance and operation of the call points for type A...
September 1, 1991
Components of automatic fire detection systems - Part 11: Manual call points
Specifies the requirements and methods of test for manual call points in fire detection and fire alarm systems. It takes into account the appearance and operation of the call points for type A...

References

Advertisement