NEN-EN 607

Eaves gutters and fittings from PVC-U - Definitions, requirements and testing

inactive
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
Page Count: 12
ICS Code (Drainage systems): 91.140.80
ICS Code (Roofs): 91.060.20
scope:

This Standard specifies requirements and test methods of gutters and fittings made from PVC-U, intended to be used for rainwater drainage. This standard defines product requirements, derived from performance requirements established for various applications and is supported by separate standards for specific and common test methods in the framework of respective material standards. The performance of a gutter and drainage system made with these products depends, not only on the properties of the products as they are defined by this standard, but also upon the quality of their design and manufacture. The design, construction and behaviour of the relevant parts of the building also have an effect upon the performance of the system.

Document History

May 1, 2023
Eaves gutters and fittings made of PVC-U - Definitions, requirements and testing
This document specifies the requirements for eaves gutters made of unplasticized poly(vinyl chloride) (PVC-U), fittings and the system intended to be used for rainwater roof drainage. It applies to:...
September 1, 2021
Eaves gutters and fittings made of PVC-U - Definitions, requirements and testing
This document specifies the requirements for eaves gutters made of unplasticized poly(vinyl chloride) (PVC-U), fittings and the system intended to be used for rainwater roof drainage. It applies to:...
November 1, 2004
Eaves gutters and fittings made of PVC-U - Definitions, requirements and testing
This European Standard specifies requirements and test methods of eaves gutters and fittings made from unplasticized poly(vinyl chloride) (PVC-U), and intended to be used for rainwater drainage.
December 1, 2003
Eaves gutters and fittings made of PVC-U - Definitions, requirements and testing
This European Standard specifies requirements and test methods of eaves gutters and fittings made from unplasticized poly(vinyl chloride) (PVC-U), and intended to be used for rainwater drainage.
NEN-EN 607
June 1, 1995
Eaves gutters and fittings from PVC-U - Definitions, requirements and testing
This Standard specifies requirements and test methods of gutters and fittings made from PVC-U, intended to be used for rainwater drainage. This standard defines product requirements, derived from...
Advertisement