NEN-EN 658-5

Advanced technical ceramics - Mechanical properties of ceramic composites at room temperature - Part 5: Determination of interlaminar shear strength by short span bend test (three-points)

active, Most Current
Organization: NEN
Publication Date: 1 January 2003
Status: active
Page Count: 13
ICS Code (Advanced ceramics): 81.060.30
scope:

Specifies the conditions for the determination of the interlaminar shear strength matric composite materials with continuous fibre reinforcement at ambient temperature, by subjecting a test specimen to a short-span, three-points bend test. The method applies to unidirectinally and bidirectionally reinforced ceramic matric composites, as well to tridirectional composites with weak reinforcement in the the third direction.

Document History

NEN-EN 658-5
January 1, 2003
Advanced technical ceramics - Mechanical properties of ceramic composites at room temperature - Part 5: Determination of interlaminar shear strength by short span bend test (three-points)
Specifies the conditions for the determination of the interlaminar shear strength matric composite materials with continuous fibre reinforcement at ambient temperature, by subjecting a test specimen...
February 1, 1999
Advanced technical ceramics - Ceramic composites - Mechanical properties at ambient temperature - Part 5: Determination of shear strength by short span bend test (three-point)
Specifies the conditions for the determination of the interlaminar shear strength matric composite materials with continuous fibre reinforcement at ambient temperature, by subjecting a test specimen...

References

Advertisement