NEN-EN-IEC 60068-3-6
Environmental testing - Part 3-6: Supporting documentation and guidance - Confirmation of the performance of temperature/humidity chambers
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2002 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Environmental testing): | 19.040 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
Provides a uniform and reproducible method of conforming that temperature and humidity test chambers without load conform to the requirements, specified in climatic test procedures contained in IEC 60068-2 and is destined for users when conducting regular chamber performance monitoring.
Document History
NEN-EN-IEC 60068-3-6
March 1, 2002
Environmental testing - Part 3-6: Supporting documentation and guidance - Confirmation of the performance of temperature/humidity chambers
Provides a uniform and reproducible method of conforming that temperature and humidity test chambers without load conform to the requirements, specified in climatic test procedures contained in IEC...