NEN-EN-IEC 60335-2-106

Household and similar electrical appliances - Safety - Part 2-106:Particular requirements for heated carpets and for heating units for room heating installed under removable floor coverings

active
Organization: NEN
Publication Date: 1 November 2007
Status: active
Page Count: 86
ICS Code (Electric heaters): 97.100.10
ICS Code (Domestic safety): 13.120
scope:

This clause of Part 1 is replaced by the following. This International Standard deals with the safety of - heated carpets and similar appliances; - heating units to heat the room in which they are located and that are intended to be installed directly under a floor covering that is itself intended to be removable; their rated voltage being not more than 250 V for single-phase installations and 480 V for other installations.

Document History

Household and similar electrical appliances - Safety - Part 2-106:Particular requirements for heated carpets and for heating units for room heating installed under removable floor coverings
A description is not available for this item.
NEN-EN-IEC 60335-2-106
November 1, 2007
Household and similar electrical appliances - Safety - Part 2-106:Particular requirements for heated carpets and for heating units for room heating installed under removable floor coverings
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of - heated carpets and similar appliances; - heating units to heat the room in which they are...
Advertisement