NEN-EN-IEC 60350-1

Household electric cooking appliances - Part 1: Ranges, ovens, steam ovens and grills - Methods for measuring performance

inactive
Organization: NEN
Publication Date: 1 July 2013
Status: inactive
Page Count: 85
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

This part of IEC 60350 specifies methods for measuring the performance of electric cooking ranges, ovens, steam ovens, and grills for household use. The ovens covered by this standard may be with or without microwave function. Manufacturers should define the primary cooking function of the appliance - microwave function or thermal heat. The primary cooking function has to be measured with an existing method according to energy consumption. If the primary cooking function is declared in the instruction manual as a microwave function, IEC 60705 is applied for energy consumption measurement. If the primary cooking function is declared as a thermal heat, then IEC 60350-1 is applied for energy consumption measurement.

Document History

May 1, 2023
Household electric cooking appliances - Part 1: Ranges, ovens, steam ovens and grills - Methods for measuring performance
This part of IEC 60350 specifies methods for measuring the performance of electric cooking ranges, ovens, steam ovens, and grills for household use. NOTE 1 This document is also applicable to...
July 1, 2021
Household electric cooking appliances - Part 1: Ranges, ovens, steam ovens and grills - Methods for measuring performance
NOTE 3 This document is also applicable to portable appliances with similar functionalities that were previously covered by the withdrawn IEC 61817.
November 1, 2016
Household electric cooking appliances - Part 1: Ranges, ovens, steam ovens and grills - Methods for measuring Performance
NEN-EN-IEC 60350-1 specifies methods for measuring the performance of electric cooking ranges, ovens, steam ovens, and grills for household use. The ovens covered by this standard may be with or...
November 1, 2014
Household electric cooking appliances - Part 1: Ranges, ovens, steam ovens and grills - Methods for measuring performance
A description is not available for this item.
August 1, 2013
Household electric cooking appliances - Part 1: Ranges, ovens, steam ovens and grills - Methods for measuring performance
A description is not available for this item.
NEN-EN-IEC 60350-1
July 1, 2013
Household electric cooking appliances - Part 1: Ranges, ovens, steam ovens and grills - Methods for measuring performance
This part of IEC 60350 specifies methods for measuring the performance of electric cooking ranges, ovens, steam ovens, and grills for household use. The ovens covered by this standard may be with or...
Advertisement