NEN-EN-IEC 60512-23-2

Connectors for electronic equipment - Tests and measurements - Part 23-2: Screening and filtering tests - Test 23b: Suppression characteristics of integral filters

active, Most Current
Organization: NEN
Publication Date: 1 October 2010
Status: active
Page Count: 17
ICS Code (Electromechanical components in general): 31.220.01
scope:

This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this standard is to detail a standard method to measure suppression characteristics (insertion loss) introduced by single and multiple circuit radio-frequency filters which are an integral part of a connector.

Document History

NEN-EN-IEC 60512-23-2
October 1, 2010
Connectors for electronic equipment - Tests and measurements - Part 23-2: Screening and filtering tests - Test 23b: Suppression characteristics of integral filters
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in...
Advertisement