NEN-EN-IEC 60424-8

Ferrite cores - Guidelines on the limits of surface irregularities - Part 8: PQ-cores

active, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: active
Page Count: 37
ICS Code (Magnetic components): 29.100.10
scope:

NEN-EN-IEC 60424 gives guidance on allowable limits of surface irregularities applicable to PQ-cores in accordance with the relevant generic specification. This standard is considered as a sectional specification useful in the negotiation between ferrite core manufacturers and users about surface irregularities.

Document History

NEN-EN-IEC 60424-8
January 1, 2016
Ferrite cores - Guidelines on the limits of surface irregularities - Part 8: PQ-cores
NEN-EN-IEC 60424 gives guidance on allowable limits of surface irregularities applicable to PQ-cores in accordance with the relevant generic specification. This standard is considered as a sectional...
Advertisement