NEN-EN-IEC 60268-3

Sound system equipment - Part 3: Amplifiers

active, Most Current
Organization: NEN
Publication Date: 1 June 2013
Status: active
Page Count: 70
ICS Code (Amplifiers): 33.160.10
scope:

This part of IEC 60268 applies to analogue amplifiers, and the analogue parts of analogue/digital amplifiers, which form part of a sound system for professional or household applications. It specifies the characteristics which should be included in specifications of amplifiers and the corresponding methods of measurement. In general, the specified methods of measurement are those which are seen to be most directly related to the characteristics. This does not exclude the use of other methods which give equivalent results. In general, the methods are based on the simplest measuring equipment which can provide useful results. This does not exclude the use of more complex equipment which can give higher accuracy and/or allow automatic measurement and recording of results. Rated conditions and standard measuring conditions are specified in order to allow measurements to be reliably repeated.

Document History

NEN-EN-IEC 60268-3
June 1, 2013
Sound system equipment - Part 3: Amplifiers
This part of IEC 60268 applies to analogue amplifiers, and the analogue parts of analogue/digital amplifiers, which form part of a sound system for professional or household applications. It...
January 1, 2001
Sound system equipment - Part 3: Amplifiers
Applies to amplifiers which form part of a sound system for professional and household applications. Gives recommendations relative to the characteristics to be specified and the relevant measuring...

References

Advertisement