NEN-EN-IEC 60702-3

Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V - Part 3: Guidance for use

active, Most Current
Organization: NEN
Publication Date: 1 June 2016
Status: active
Page Count: 39
ICS Code (Cables): 29.060.20
scope:

NEN-EN-IEC 60702-3 provides guidance for the safe use of mineral insulated cables and their terminations with a rated voltage not exceeding 750 V which are specified in IEC 60702- 1 and IEC 60702-2.

Document History

NEN-EN-IEC 60702-3
June 1, 2016
Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V - Part 3: Guidance for use
NEN-EN-IEC 60702-3 provides guidance for the safe use of mineral insulated cables and their terminations with a rated voltage not exceeding 750 V which are specified in IEC 60702- 1 and IEC 60702-2.
Advertisement