NEN-EN-IEC 60915

Fixed capacitors for use in electronic equipment - Preferred dimensions of shaft ends, bushes and for the mounting of single-hole, bush-mounted, shaft-operated electronic components

active
Organization: NEN
Publication Date: 1 October 2007
Status: active
Page Count: 30
ICS Code (Capacitors): 31.060
ICS Code (Resistors): 31.040
scope:

This International Standard is applicable to variable capacitors, potentiometers and variable resistors for use in electronic equipment. The dimensions given in this standard have been selected from IEC 60390 and IEC 60620 because the ranges of dimensions included in these standards were considered too large and contained too many variants for capacitors and resistors for electronic equipment. Consequently this standard contains preferred dimensions for shaft ends and bushes and for the mounting of single-hole, bush-mounted, shaft-operated variable capacitors, variable resistors and potentiometers. If other dimensions not listed in this standard have to be used, it is recommended to select them also from the above-mentioned standards.

Document History

April 1, 2008
Fixed capacitors for use in electronic equipment - Preferred dimensions of shaft ends, bushes and for the mounting of single-hole, bush-mounted, shaft-operated electronic components
A description is not available for this item.
NEN-EN-IEC 60915
October 1, 2007
Fixed capacitors for use in electronic equipment - Preferred dimensions of shaft ends, bushes and for the mounting of single-hole, bush-mounted, shaft-operated electronic components
This International Standard is applicable to variable capacitors, potentiometers and variable resistors for use in electronic equipment. The dimensions given in this standard have been selected from...

References

Advertisement