NEN-EN-IEC 61078

Analysis techniques for dependability - Reliability block diagram and boolean methods

inactive
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 90
ICS Code (Other standards related to quality): 03.120.99
ICS Code (Quality in general): 03.120.01
scope:

This International Standard describes procedures for modelling the dependability of a system and for using the model in order to calculate reliability and availability measures. The RBD modelling technique is intended to be applied primarily to systems without repair and where the order in which failures occur does not matter. For systems where the order of failures is to be taken into account or where repairs are to be carried out, other modelling techniques, such as Markov analysis, are more suitable.

Document History

December 1, 2016
Reliability block diagrams
NEN-EN-IEC 61078 describes: • the requirements to apply when reliability block diagrams (RBDs) are used in dependability analysis; • the procedures for modelling the dependability of a system with...
NEN-EN-IEC 61078
June 1, 2006
Analysis techniques for dependability - Reliability block diagram and boolean methods
This International Standard describes procedures for modelling the dependability of a system and for using the model in order to calculate reliability and availability measures. The RBD modelling...

References

Advertisement