NEN-EN-IEC 60749-11

Semiconductor devices - Mechanical and climatic test methods - Part 11: Rapid change of temperature two fluid baths method

active, Most Current
Organization: NEN
Publication Date: 1 September 2002
Status: active
Page Count: 30
ICS Code (Semiconductor devices in general): 31.080.01
scope:

Defines the rapid change of temperature test methods and the two-fluid-bath method. When both test methods are performed as part of a device qualification, results of air to air temperature cycling take priority over this two-fluid-bath test method.

Document History

NEN-EN-IEC 60749-11
September 1, 2002
Semiconductor devices - Mechanical and climatic test methods - Part 11: Rapid change of temperature two fluid baths method
Defines the rapid change of temperature test methods and the two-fluid-bath method. When both test methods are performed as part of a device qualification, results of air to air temperature cycling...
Advertisement