NEN-EN-IEC 61300-2-16
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-16: Tests - Mould growth
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1997 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The purpose of this part is to determine the effects of mould growth on the optical and mechanical properties of a fibre optic device. It investigates unforeseen causes of deterioration in specimens, whether or not these are constructed from mould-resistant materials, by the application of either of two test variants as prescribed severities.
Document History
NEN-EN-IEC 61300-2-16
August 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-16: Tests - Mould growth
The purpose of this part is to determine the effects of mould growth on the optical and mechanical properties of a fibre optic device. It investigates unforeseen causes of deterioration in specimens,...