NEN-EN-IEC 61508-6

Functional safety of electrical/electronic/programmable electronic safety-related systems - Part 6: Guidelines on the application of IEC 61508-2 and IEC 61508-3

active, Most Current
Organization: NEN
Publication Date: 1 June 2010
Status: active
Page Count: 122
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61508 contains information and guidelines on IEC 61508-2 and IEC 61508-3. - Annex A gives a brief overview of the requirements of IEC 61508-2 and IEC 61508-3 and sets out the functional steps in their application. - Annex B gives an example technique for calculating the probabilities of hardware failure and should be read in conjunction with 7.4.3 and Annex C of IEC 61508-2 and Annex D. - Annex C gives a worked example of calculating diagnostic coverage and should be read in conjunction with Annex C of IEC 61508-2. - Annex D gives a methodology for quantifying the effect of hardware-related common cause failures on the probability of failure. - Annex E gives worked examples of the application of the software safety integrity tables specified in Annex A of IEC 61508-3 for safety integrity levels 2 and 3.

Document History

NEN-EN-IEC 61508-6
June 1, 2010
Functional safety of electrical/electronic/programmable electronic safety-related systems - Part 6: Guidelines on the application of IEC 61508-2 and IEC 61508-3
This part of IEC 61508 contains information and guidelines on IEC 61508-2 and IEC 61508-3. - Annex A gives a brief overview of the requirements of IEC 61508-2 and IEC 61508-3 and sets out the...
January 1, 2002
Functional safety of electrical/electronic/programmable electronic safety related systems - Part 6: Guidelines on the application of IEC 61508-2 and IEC 61508-3
Contains information and guidelines on IEC 61508-2 en IEC 61508-3.

References

Advertisement