NEN-EN-IEC 60947-5-3/A1

Low-voltage switchgear and controlgear - Part 5-3: Control circuit devices and switching elements - Requirements for proximity devices with defined behaviour under fault conditions (PDF)

inactive
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 32
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Switchgear and controlgear): 29.130

Document History

December 1, 2013
Low-voltage switchgear and controlgear - Part 5-3: Control circuit devices and switching elements - Requirements for proximity devices with defined behaviour under fault conditions (PDDB)
This part of IEC 60947 series provides additional requirements to those given in IEC 60947-5- 2. It addresses the fault performance aspects of proximity devices with a defined behaviour under fault...
NEN-EN-IEC 60947-5-3/A1
April 1, 2005
Low-voltage switchgear and controlgear - Part 5-3: Control circuit devices and switching elements - Requirements for proximity devices with defined behaviour under fault conditions (PDF)
A description is not available for this item.
July 1, 1999
Low-voltage switchgear and controlgear - Part 5-3: Control circuit devices and switching elements - Requirements for proximity devices with defined behaviour under default conditions (PDF)
Applies to proximity devices with an enhanced resistance to failure (PDF). It specifies requirements for four different types of PDF.

References

Advertisement