NEN-EN-IEC 61462

Composite hollow insulators - Pressurized and unpressurized insulators for use in electrical equipment with rated voltage greater than 1 000 V - Definitions, test methods, acceptance criteria and design recommendations

active, Most Current
Organization: NEN
Publication Date: 1 November 2007
Status: active
Page Count: 92
ICS Code (Insulators): 29.080.10
scope:

This International Standard applies to composite hollow insulators consisting of a load-bearing insulating tube made of resin impregnated fibres, a housing (outside the insulating tube) made of elastomeric material (for example silicone or ethylene-propylene) and metal fixing devices at the ends of the insulating tube. Composite hollow insulators as defined in this standard are intended for general use (unpressurized) or for use with a permanent gas pressure (pressurized). They are intended for use in both outdoor and indoor electrical equipment operating on alternating current with a rated voltage greater than 1 000 V and a frequency not greater than 100 Hz or for use in direct current equipment with a rated voltage greater than 1 500 V.

Document History

NEN-EN-IEC 61462
November 1, 2007
Composite hollow insulators - Pressurized and unpressurized insulators for use in electrical equipment with rated voltage greater than 1 000 V - Definitions, test methods, acceptance criteria and design recommendations
This International Standard applies to composite hollow insulators consisting of a load-bearing insulating tube made of resin impregnated fibres, a housing (outside the insulating tube) made of...

References

Advertisement