NEN-EN-IEC 61788-9

Superconductivity - Part 9: Measurements for bulk high temperature superconductors - Trapped flux density of large grain oxide superconductors

active, Most Current
Organization: NEN
Publication Date: 1 September 2006
Status: active
Page Count: 56
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Superconductivity and conducting materials): 29.050
scope:

This part of IEC 61788 specifies a test method for the determination of the trapped field (trapped flux density) of bulk high temperature superconductors. This International Standard is applicable to large grain bulk oxide superconductors that have well defined shapes such as round discs, rectangular, and hexagonal pellets. The trapped flux density can be assessed at temperatures from 4,2 K to 90 K. For the purpose of standardization, the trapped flux density will be reported for liquid nitrogen temperature.

Document History

NEN-EN-IEC 61788-9
September 1, 2006
Superconductivity - Part 9: Measurements for bulk high temperature superconductors - Trapped flux density of large grain oxide superconductors
This part of IEC 61788 specifies a test method for the determination of the trapped field (trapped flux density) of bulk high temperature superconductors. This International Standard is applicable to...
Advertisement