NEN-EN-IEC 61753-111-9

Fibre optic interconnecting devices and passive components performance standard - Part 111-9: Sealed closures for category S - Subterranean

inactive
Organization: NEN
Publication Date: 1 March 2010
Status: inactive
Page Count: 38
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum test and measurement requirements and severities which a sealed fibre optic closure must satisfy in order to be categorised as meeting the IEC standard for category S - subterranean, as defined in Annex A of IEC 61753-1. Free breathing closures are not covered in this standard.

Document History

October 1, 2021
Fibre optic interconnecting devices and passive components - Performance standard - Part 111-09: Sealed closures - Category S - Subterranean
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a sealed fibre optic closure need to meet in order to be categorised as meeting the IEC standard...
NEN-EN-IEC 61753-111-9
March 1, 2010
Fibre optic interconnecting devices and passive components performance standard - Part 111-9: Sealed closures for category S - Subterranean
This part of IEC 61753 contains the minimum test and measurement requirements and severities which a sealed fibre optic closure must satisfy in order to be categorised as meeting the IEC standard for...
Advertisement