NEN-EN-IEC 61755-3-10

Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 3-10: Connector parameters of non-dispersion shifted single mode physically contacting fibres - Non-angled, ferrule-less, bore alignment connectors

active, Most Current
Organization: NEN
Publication Date: 1 April 2017
Status: active
Page Count: 23
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

NEN-EN-IEC 61755-3-10 defines certain dimensional limits of a 125 μm diameter single mode silica fibre optical interface and an alignment bore to meet specific requirements for nonangled fibre-to-fibre interconnection as defined in IEC 61755-2-1. The silica fibre materials specified in this document are suitable for use in categories C, U, E and O as defined in IEC 61753-1.

Document History

NEN-EN-IEC 61755-3-10
April 1, 2017
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 3-10: Connector parameters of non-dispersion shifted single mode physically contacting fibres - Non-angled, ferrule-less, bore alignment connectors
NEN-EN-IEC 61755-3-10 defines certain dimensional limits of a 125 μm diameter single mode silica fibre optical interface and an alignment bore to meet specific requirements for nonangled...
Advertisement