NEN-EN-IEC 61300-2-43

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-43: Tests - Screen testing of return loss of single-mode PC optical fibre connectors

inactive
Organization: NEN
Publication Date: 1 September 2014
Status: inactive
Page Count: 39
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

NEN-EN-IEC 61300-2-43 aims at screening single-mode physical contact (PC) optical fibre connectors of an optical fibre cord or an optical fibre pigtail in terms of return loss, thus ensuring minimum return loss when the connectors, which have been screen tested by this method, are randomly mated with each other in the field.

Document History

November 1, 2022
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-43: Tests - Screen testing of return loss of single-mode PC optical fibre connectors
This part of IEC 61300 aims at screening single-mode physical contact (PC) optical fibre connector plugs of an optical fibre patch cord or an optical fibre pigtail in terms of return loss, thus...
NEN-EN-IEC 61300-2-43
September 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-43: Tests - Screen testing of return loss of single-mode PC optical fibre connectors
NEN-EN-IEC 61300-2-43 aims at screening single-mode physical contact (PC) optical fibre connectors of an optical fibre cord or an optical fibre pigtail in terms of return loss, thus ensuring minimum...
December 1, 1999
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-43: Tests - Screen testing of return loss of single mode PC optical fibre connectors
Applies where optical fibre connectors are in practical use and it is necessary to ensurn a designed minimum return loss of the connector at a mating point. It aims at screening single mode physical...
Advertisement