NEN-EN-IEC 61300-3-30
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examination and measurements - Polish angle and fibre position on single ferrule multifibre connectors
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2003 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Describes a procedure to assess end face geometry in guide pin based multifibre ferrules and connectors. Fibre position relative to the end face, either undercut or protrusion, end face angle relative to the guide pin bores, and core dip for multimode fibre are the primary attributes.
Document History
February 1, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examinations and measurements - Endface geometry of rectangular ferrule
This part of IEC 61300 describes a method of measuring the end face geometry of rectangular multifibre ferrules having an IEC defined optical interface. The primary attributes are fibre position...
NEN-EN-IEC 61300-3-30
March 1, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examination and measurements - Polish angle and fibre position on single ferrule multifibre connectors
Describes a procedure to assess end face geometry in guide pin based multifibre ferrules and connectors. Fibre position relative to the end face, either undercut or protrusion, end face angle...