NEN-EN-IEC 62369-1

Evaluation of human exposure to electromagnetic fields from short range devices (SRDs) in various applications over the frequency range 0 GHz to 300 GHz - Part 1: Fields produced by devices used for electronic article surveillance, radio frequency identification and similar systems

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 80
ICS Code (Telecommunication terminal equipment): 33.050
scope:

This part of IEC 62369 presents procedures for the evaluation of human exposure to electromagnetic fields (EMFs) from devices used in electronic article surveillance (EAS), radio frequency identification (RFID) and similar applications. It adopts a staged approach to facilitate compliance assessment. The first stage (Stage 1) is a simple measurement against the appropriate derived reference values. Stage 2 is a more complex series of measurements or calculations, coupled with analysis techniques. Stage 3 requires detailed modelling and analysis for comparison with the basic restrictions. When assessing any device, the most appropriate method for the exposure situation may be used. At the time of writing this International Standard, electronic article surveillance, radio frequency identification and similar systems do not normally operate at frequencies below 1 Hz or above 10 GHz. EMF exposure guidelines and standards can cover a wider range of frequencies, so clarification on the required range is included as part of the evaluation procedures. The devices covered by this document normally have non-uniform field patterns. Often these devices have a very rapid reduction of field strength with distance and operate under nearfield conditions where the relationship between electric and magnetic fields is not constant. This, together with typical exposure conditions for different device types, is detailed in Annex A. Annex B contains comprehensive information to assist with numerical modelling of the exposure situation. It includes both homogeneous and anatomical models as well as the electrical properties of tissue.

Document History

NEN-EN-IEC 62369-1
April 1, 2009
Evaluation of human exposure to electromagnetic fields from short range devices (SRDs) in various applications over the frequency range 0 GHz to 300 GHz - Part 1: Fields produced by devices used for electronic article surveillance, radio frequency identification and similar systems
This part of IEC 62369 presents procedures for the evaluation of human exposure to electromagnetic fields (EMFs) from devices used in electronic article surveillance (EAS), radio frequency...

References

Advertisement