NEN-EN-IEC 61558-2-20

Safety of power transformers, power supply units and similar - Part 2-20: Particular requirements for small reactors

inactive
Organization: NEN
Publication Date: 1 January 2001
Status: inactive
Page Count: 40
ICS Code (Transformers. Reactors): 29.180
scope:

Applies to stationary or portable, single-phase or poly-phase, air-cooled (natural or forced) general purpose small reactors, including alternating current premagnetised ad current compensated reactors, independent or associated, having a rated supply voltage not exceeding 1000 V a.c. or d.c. and rated frequency not exceeding 1 MHz, the rated power not exceeding.

Document History

March 1, 2011
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-20: Particular requirements and tests for small reactors
This part of IEC 61558 deals with the safety of small reactors for general applications. Unless otherwise specified, from here onward, the term transformer or reactor covers small reactors. This part...
NEN-EN-IEC 61558-2-20
January 1, 2001
Safety of power transformers, power supply units and similar - Part 2-20: Particular requirements for small reactors
Applies to stationary or portable, single-phase or poly-phase, air-cooled (natural or forced) general purpose small reactors, including alternating current premagnetised ad current compensated...
Advertisement