NEN-EN-IEC 62769-7

Field Device Integration (FDI) - Part 7: FDI Communication Devices

inactive
Organization: NEN
Publication Date: 1 July 2015
Status: inactive
Page Count: 141
ICS Code (Open systems interconnection (OSI)): 35.100
ICS Code (Industrial process measurement and control): 25.040.40
scope:

NEN-EN-IEC 62769-7 specifies the elements implementing communication capabilities called Communication Devices (IEC 62769-5). The overall FDI architecture is illustrated in Figure 1. The architectural components that are within the scope of this document have been highlighted in this illustration. The document scope with respect to FDI Packages is limited to Communication Devices. The Communication Server shown in Figure 1 is an example of a specific Communication Device.

Document History

May 1, 2023
Field Device Integration (FDI) - Part 7: Communication Devices
This part of IEC 62769 specifies the elements implementing communication capabilities called Communication Devices. The overall FDI®1 architecture is illustrated in Figure 1. The architectural...
April 1, 2021
Field Device Integration (FDI) - Part 7: Communication devices
This part of IEC 62769 specifies the elements implementing communication capabilities called Communication Devices (IEC 62769-5). The overall FDI architecture is illustrated in Figure 1. The...
NEN-EN-IEC 62769-7
July 1, 2015
Field Device Integration (FDI) - Part 7: FDI Communication Devices
NEN-EN-IEC 62769-7 specifies the elements implementing communication capabilities called Communication Devices (IEC 62769-5). The overall FDI architecture is illustrated in Figure 1. The...
Advertisement