NEN-EN-ISO/ASTM 52915
Specification for additive manufacturing file format (AMF) Version 1.2
| Organization: | NEN |
| Publication Date: | 1 February 2017 |
| Status: | inactive |
| Page Count: | 43 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (IT applications in other fields): | 35.240.99 |
| ICS Code (Numerically controlled machines): | 25.040.20 |
| ICS Code (Additive manufacturing): | 25.030 |
scope:
NEN-EN-ISO/ASTM 52915 provides the specification for the Additive Manufacturing File Format (AMF), an interchange format to address the current and future needs of additive manufacturing technology. The AMF may be prepared, displayed and transmitted provided the requirements of this specification are met. When prepared in a structured electronic format, strict adherence to an extensible markup language (XML)[1] schema is required to support standards-compliant interoperability. A W3C XML schema definition (XSD) for the AMF is available from ISO from http://standards.iso
Document History