NEN-EN-IEC 62591

Industrial communication networks - Wireless communication network and communication profiles - WirelessHART™

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

NEN-EN-IEC 62591 specifies a wireless communication network in addition to the Type 20 in IEC 61158-3-20, IEC 61158-4-20, IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2 in addition to IEC 61784-1, CPF 9. This standard specifies the following: - Physical layer service definition and protocol specification, - Data-link layer service and protocol, - Application layer service and protocol,-• Network management, - Security, - Communication profile, - Wireless procedures and - Gateway.

Document History

NEN-EN-IEC 62591
September 1, 2016
Industrial communication networks - Wireless communication network and communication profiles - WirelessHART™
NEN-EN-IEC 62591 specifies a wireless communication network in addition to the Type 20 in IEC 61158-3-20, IEC 61158-4-20, IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2 in addition...
July 1, 2010
Industrial communication networks - Wireless communication network and communication profiles - WirelessHART™
This International Standard specifies an additional Type 20 communication network to IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2 in addition to IEC 61784-1 CPF 9. This standard...

References

Advertisement