NEN-EN-ISO 10081-2

Classification of dense shaped refractory products - Part 2: Basic products containing less than 7 % residual carbon

active, Most Current
Organization: NEN
Publication Date: 1 March 2005
Status: active
Page Count: 16
ICS Code (Refractories): 81.080
scope:

This part of ISO 10081 specifies the classification and designation of dense shaped basic refractory products with or without antioxidant additives. Products containing 7% or more residual carbon after coking are excluded from this classification. The classification is applicable to dense shaped products with or without metal plates and reinforcement.

Document History

NEN-EN-ISO 10081-2
March 1, 2005
Classification of dense shaped refractory products - Part 2: Basic products containing less than 7 % residual carbon
This part of ISO 10081 specifies the classification and designation of dense shaped basic refractory products with or without antioxidant additives. Products containing 7% or more residual carbon...

References

Advertisement