NEN-EN-ISO 11127-7
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 7: Determination of water soluble chlorides
| Organization: | NEN |
| Publication Date: | 1 August 1997 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Paint coating processes): | 87.020 |
scope:
The procedure includes weighing a test portion of 100 g of the sample, adding 100 ml of water, shaking, allowing to settle, filtering if necessary, adding sulfuric acid to 25 ml of the solution, diluting, titrating the solution with silver nitrate, and noting the end point. Annex A gives information on the international standards series for non-metallic blast-cleaning abrasives ISO 11126 and ISO 11127.
Document History