NEN-EN-ISO 10893-2
Non-destructive testing of steel tubes - Part 2: Automated eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Welded joints and welds): | 25.160.40 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
This part of ISO 10893 specifies requirements for automated eddy current testing of seamless and welded tubes with the exception of submerged arc-welded (SAW) tubes, for the detection of imperfections according to the different acceptance levels as shown in Tables 1 and 2. It is applicable to the inspection of tubes with an outside diameter greater than or equal to 4 mm. This part of ISO 10893 can also be applicable to the testing of hollow sections.
Document History