NEN-EN-ISO 140-4

Acoustics - Measurement of sound insulation in buildings and of building elements - Part 4: Field measurements of airborne sound insulation between rooms

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

Specifies field methods for measuring the airborne sound insulation properties of interior walls, floors and doors between two rooms under diffuse sound field conditions in both rooms and for determining the protection afforded to the occupants of the building. The methods give values for airborne sound insulation which are frequency dependent. They can be converted into a single number, characterizing the acoustic performance, by application of ISO 717-1.

Document History

NEN-EN-ISO 140-4
September 1, 1998
Acoustics - Measurement of sound insulation in buildings and of building elements - Part 4: Field measurements of airborne sound insulation between rooms
Specifies field methods for measuring the airborne sound insulation properties of interior walls, floors and doors between two rooms under diffuse sound field conditions in both rooms and for...
April 1, 1996
Acoustics - Measurement of sound insulation in buildings and of building elements - Part 4: Field measurements of airborne sound insulation between rooms
Specifies field methods for measuring the airborne sound insulation properties of interior walls, floors and doors between two rooms under diffuse sound field conditions in both rooms and for...
Advertisement