NEN-EN-ISO 14691
Petroleum and natural gas industries - Flexible couplings for mechanical power transmission - General purpose applications
| Organization: | NEN |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Processing equipment): | 75.180.20 |
scope:
Specifies the requirements for couplings for the transmission of power between the rotating shafts of two machines for general purpose applications in the petroleum and natural gas industries. Such applications will typically require couplings to transmit power at speeds not exceeding 400 revolutions per minute, between machines in which the first lateral critical speed is above the running speed range (stiff shaft machines). it may, by agreement, be used for applications outside these limits.
Document History