NEN-EN-ISO 13002

Carbon fibre - Designation system for filament yarns

active, Most Current
Organization: NEN
Publication Date: 1 January 1999
Status: active
Page Count: 14
ICS Code (Carbon materials): 59.100.20
scope:

Establishes a system of designation for filament yarns of carbon fibre which may be used as the basis for specifications. This designation system is applicable to filament yarns used for the reinforcement of polymer composities to reinforce in mechanical properties.

Document History

NEN-EN-ISO 13002
January 1, 1999
Carbon fibre - Designation system for filament yarns
Establishes a system of designation for filament yarns of carbon fibre which may be used as the basis for specifications. This designation system is applicable to filament yarns used for the...
March 1, 1997
Carbon fibre - Designation system for filament yarns
Establishes a system of designation for filament yarns of carbon fibre which may be used as the basis for specifications. This designation system is applicable to filament yarns used for the...
Advertisement