NEN-EN-ISO 15979

Open end blind rivets with break pull mandrel and protruding head - St/St

inactive
Organization: NEN
Publication Date: 1 April 2001
Status: inactive
Page Count: 5
ICS Code (Rivets): 21.060.40
scope:

Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull and mandrel and protruding head, with a steel body and a steel mandrel and with a nominal diameters from 2,4 mm up to and including 6,4 mm.

Document History

December 1, 2002
Open end blind rivets with break pull mandrel and protruding head - St/St
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull and mandrel and protruding head, with a steel body and a steel mandrel and with a...
NEN-EN-ISO 15979
April 1, 2001
Open end blind rivets with break pull mandrel and protruding head - St/St
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull and mandrel and protruding head, with a steel body and a steel mandrel and with a...
Advertisement