NEN-EN-ISO 17657-1

Resistance welding - Welding current measurement for resistance welding - Part 1: Guidelines for measurement

active, Most Current
Organization: NEN
Publication Date: 1 June 2007
Status: active
Page Count: 26
ICS Code (Welding processes): 25.160.10
scope:

This part of ISO 17657 specifies equipment for the calibration of measuring systems of welding current and indicating weld time in resistance welding using single-phase alternating current of frequency 50 Hz or 60 Hz, or direct current. The guidelines define various basic terms for the measurement of welding current, and give some basic information for users of welding current measuring systems including welding current meters with current sensing coil.

Document History

NEN-EN-ISO 17657-1
June 1, 2007
Resistance welding - Welding current measurement for resistance welding - Part 1: Guidelines for measurement
This part of ISO 17657 specifies equipment for the calibration of measuring systems of welding current and indicating weld time in resistance welding using single-phase alternating current of...

References

Advertisement