NEN-EN-ISO 16588
Water quality - Determination of six complexing agents - Gas-chromatographic method
active
| Organization: | NEN |
| Publication Date: | 1 December 2003 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
This International Standard specifies a method for the determination of the water-soluble organic complexing agents listed in Table 1 in the concentration range from 0,5 µg/l to 200 µg/l, if a sample volume 50 ml and 100 ml is used. The concentration range may change if diluted solutions are analysed. The method is applicable to drinking, ground, surface and waste water.
Document History
June 1, 2005
Water quality - Determination of six complexing agents - Gas-chromatographic method
A description is not available for this item.
NEN-EN-ISO 16588
December 1, 2003
Water quality - Determination of six complexing agents - Gas-chromatographic method
This International Standard specifies a method for the determination of the water-soluble organic complexing agents listed in Table 1 in the concentration range from 0,5 µg/l to 200 µg/l, if a sample...