NEN-EN-ISO 15002

Flow-metering devices for connection to terminal units of medical gas pipeline systems

inactive
Organization: NEN
Publication Date: 1 September 2005
Status: inactive
Page Count: 30
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This International Standard is applicable to: flow-metering devices that are connected, either directly or by means of flexible connecting assemblies, and disconnected by the operator at terminal units of a medical gas pipeline system for flow adjustment, measurement and delivery of medical gases; flow-metering devices that are connected and disconnected by the operator at gas-specific connection points of devices such as pressure regulators. This International Standard applies to: a) flow-metering devices intended to be used with the following medical gases: oxygen; nitrous oxide; medical air; carbon dioxide; oxygen/nitrous oxide mixture [50 %/50 % (by volume)]; specified mixtures of the gases listed above; b) flow-metering devices intended to be used with the following gases: oxygen-enriched air; helium; xenon. This International Standard does not apply to electrical or electronic flow-metering devices. This International Standard does not apply to gases used for driving surgical tools.

Document History

November 1, 2019
Flow-metering devices for connection to terminal units of medical gas pipeline systems
A description is not available for this item.
July 1, 2008
Flow-metering devices for connection to terminal units of medical gas pipeline systems
This International Standard is applicable to: flow-metering devices that are connected, either directly or by means of flexible connecting assemblies, and disconnected by the operator at terminal...
August 1, 2006
Flow-metering devices for connection to terminal units of medical gas pipeline systems
This International Standard is applicable to: flow-metering devices that are connected, either directly or by means of flexible connecting assemblies, and disconnected by the operator at terminal...
NEN-EN-ISO 15002
September 1, 2005
Flow-metering devices for connection to terminal units of medical gas pipeline systems
This International Standard is applicable to: flow-metering devices that are connected, either directly or by means of flexible connecting assemblies, and disconnected by the operator at terminal...
April 1, 1996
Flow-metering devices for connection to terminal units of medical gas pipeline systems
Applies to: - Flow-metering devices which are connected and disconnected by the operator at terminal units of a medical gas pipeline system for measurement and delivery of medical gases. They can be...

References

Advertisement