NEN-EN-ISO 1833-24

Textiles - Quantitative chemical analysis - Part 24: Mixtures of polyester and certain other fibres (method using phenol and tetrachloroethane)

active, Most Current
Organization: NEN
Publication Date: 1 February 2011
Status: active
Page Count: 16
ICS Code (Man-made fibres): 59.060.20
ICS Code (Textile fibres in general): 59.060.01
scope:

This part of ISO 1833 specifies a method using phenol and tetrachloroethane to determine the percentage of polyester after removal of non-fibrous matter, in textiles made of binary mixtures of certain polyester fibres with acrylic, polypropylene or aramid fibres. This method is not applicable to coated fabrics.

Document History

NEN-EN-ISO 1833-24
February 1, 2011
Textiles - Quantitative chemical analysis - Part 24: Mixtures of polyester and certain other fibres (method using phenol and tetrachloroethane)
This part of ISO 1833 specifies a method using phenol and tetrachloroethane to determine the percentage of polyester after removal of non-fibrous matter, in textiles made of binary mixtures of...

References

Advertisement