NEN-EN-ISO 25110
Electronic fee collection - Interface definition for on-board account using integrated circuit card (ICC)
| Organization: | NEN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
NEN-EN-ISO 25110 defines the data transfer models between roadside equipment (RSE) and integrated circuit card (ICC) and the interface descriptions between the RSE and on-board equipment (OBE) for on-board accounts using the ICC. It also provides examples of interface definitions and transactions deployed in several countries. This document covers: - data transfer models between the RSE and ICC which correspond to the categorized operational requirements and the data transfer mechanism for each model; - interface definition between the RSE and OBE based on each data transfer model; - interface definition for each model; - functional configuration; - RSE command definitions for ICC access; - data format and data element definitions of RSE commands; - a transaction example for each model in Annex B.
Document History