NEN-EN-ISO 252

Conveyor belts - Adhesion between constitutive elements - Test methods

inactive
Organization: NEN
Publication Date: 1 June 2007
Status: inactive
ICS Code (Components for conveyors): 53.040.20
scope:

This International Standard specifies two test methods, A and B, for determining the adhesion strength between constitutive elements of a conveyor belt, i.e. between plies and between covers and carcass. Basic test conditions are in conformity with ISO 36. It is applicable to all types of construction of conveyor belting with the exception of belts containing steel cord reinforcement, and textile-reinforced belts with a full-thickness tensile strength of less than 160 N/mm. It is not suitable or valid for light conveyor belts as described in ISO 21183-1.

Document History

March 1, 2023
Conveyor belts - Adhesion between constitutive elements - Test methods
This document specifies two test methods, A and B, for determining the adhesion strength between constitutive elements of a conveyor belt, i.e. between plies and between covers and carcass. Basic...
NEN-EN-ISO 252
June 1, 2007
Conveyor belts - Adhesion between constitutive elements - Test methods
This International Standard specifies two test methods, A and B, for determining the adhesion strength between constitutive elements of a conveyor belt, i.e. between plies and between covers and...
March 1, 2005
Conveyor belts - Ply adhesion between constitutive elements - Test method and requirements
This International Standard specifies two test methods, A and B, for determining the adhesion strength between constitutive elements of a conveyor belt, i.e. between plies and between covers and...

References

Advertisement