NPFC - A-A-59273

GENERATOR, SIGNAL (300 KHZ TO 2 GHZ)

inactive
Buy Now
Organization: NPFC
Publication Date: 18 June 1998
Status: inactive
Page Count: 5
scope:

This Commercial Item Description (CID) outlines the minimum requirements for a programmable signal generator operating in the frequency range of 300 Kilohertz (KHz) to 2 Gigahertz (GHz). The signal generator offered to meet the requirements of this CID shall be commercially available test equipment capable of being modified to meet the following description. Only those manufacturers that meet or surpass the requirements outlined in this CID are acceptable.

Document History

July 9, 2018
Generator, Signal 300 KHZ to 2 GHZ
A description is not available for this item.
March 27, 2012
Generator, Signal 300 KHZ to 2 GHZ
This Commercial Item Description (CID) describes a 300 kHz to 2 GHz Signal Generator with AM, FM, pulse modulation (PM) and sweep capabilities. This CID is meant as a minimum requirement for the...
September 13, 2005
GENERATOR, SIGNAL (300 KHZ TO 2 GHZ)
This Commercial Item Description (CID) describes a 300 kHz to 2 GHz Signal Generator with AM, FM, pulse modulation (PM) and sweep capabilities. This CID is meant as a minimum requirement for the...
December 8, 2004
GENERATOR, SIGNAL (300 KHZ TO 2 GHZ)
This Commercial Item Description (CID), describes a Signal Generator in which only those manufacturers meeting or surpassing the following requirements are supplies per this CID. Instruments meeting...
A-A-59273
June 18, 1998
GENERATOR, SIGNAL (300 KHZ TO 2 GHZ)
This Commercial Item Description (CID) outlines the minimum requirements for a programmable signal generator operating in the frequency range of 300 Kilohertz (KHz) to 2 Gigahertz (GHz). The signal...

References

Advertisement