NEN-EN-ISO 3822-3

Acoustics - Laboratory tests on noise emission from appliances and equipment used in water supply installations - Part 3: Mounting and operating conditions for in-line valves and appliances

active, Most Current
Organization: NEN
Publication Date: 1 February 2018
Status: active
ICS Code (Water supply systems): 91.140.60
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

NEN-EN-ISO 3822-3 specifies the mounting and operating conditions to be used for in-line valves and appliances which control the flow, pressure or temperature of the water in water supply installations, when measuring noise emission resulting from water flow. It is applicable to in-line valves and appliances of maximum nominal size DN 32 and to systems in which the maximum water flow rate does not exceed 1,6 l/s.

Document History

NEN-EN-ISO 3822-3
February 1, 2018
Acoustics - Laboratory tests on noise emission from appliances and equipment used in water supply installations - Part 3: Mounting and operating conditions for in-line valves and appliances
NEN-EN-ISO 3822-3 specifies the mounting and operating conditions to be used for in-line valves and appliances which control the flow, pressure or temperature of the water in water supply...
November 1, 2009
Acoustics - Laboratory tests on noise emission from appliances and equipment used in water supply installations - Part 3: Mounting and operating conditions for in-line valves and appliances
A description is not available for this item.
January 1, 2009
Acoustics - Laboratory tests on noise emission from appliances and equipment used in water supply installations - Part 3: Mounting and operating conditions for in-live valves and appliances
A description is not available for this item.
February 1, 1997
Acoustics - Laboratory tests on noise emission from appliances and equipment used in water supply installations - Part 3: Mounting and operating conditions for in-live valves and appliances
Specifies the mounting and operating conditions to be used for in-line valves and appliances which control the flow, pressure or temperature of the water in water supply installations, when measuring...
October 1, 1995
Acoustics - Laboratory tests on noise emission from appliances and equipment used in water supply installations - Part 3: Mounting and operating conditions for in-live valves and appliances
Specifies the mounting and operating conditions to be used for in-line valves and appliances which control the flow, pressure or temperature of the water in water supply installations, when measuring...
Advertisement