NEN-EN-ISO 3741/C1

Acoustics - Determination of sound power levels of noise sources using sound pressure - Precision methods for reverberation rooms

inactive
Organization: NEN
Publication Date: 1 March 2001
Status: inactive
Page Count: 3
ICS Code (Acoustics in building. Sound insulation): 91.120.20
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
ICS Code (Safety of machinery): 13.110
scope:

Specifies a direct method and a comparison method for determining the sound power level produced by a source. It specifies test room requirements, source location and general rules for operating conditions, instrumentation and techniques for obtaining an estimate of mean-square sound pressure level from which the sound power level of the source in octave or one-third-bands is calculated with a grade 1 accuracy. The quantities to be measured are time-averaged sound pressure levels in frequency bands. The quantities to be determined are sound power levels, A-weighted and in frequency bands. Other quantities which are optional are sound power levels with other frequency weightings calculated from the measurements in frequency bands. This standard does not provide the means to determine directivity and temporal variation of sound from a source.

Document History

October 1, 2010
Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Precision methods for reverberation test rooms
This International Standard specifies methods for determining the sound power level or sound energy level of a noise source from sound pressure levels measured in a reverberation test room. The sound...
August 1, 2009
Acoustics - Determination of sound power levels of noise sources using sound pressure - Precision methods for reverberation rooms
This International Standard specifies a direct method and a comparison method for determining the sound power level that would be produced by a source operating in an environment at standard...
March 1, 2006
Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Precision methods for reverberation test rooms
This International Standard specifies methods for determining the sound power level or sound energy level of a noise source from sound pressure levels measured in a reverberation test room. The sound...
September 1, 2002
Acoustics - Determination of sound power levels of noise sources using sound pressure - Precision methods for reverberation rooms
adoption of ISO corrigendum and an annex ZB is added for relationship with directive 98/37/EC
NEN-EN-ISO 3741/C1
March 1, 2001
Acoustics - Determination of sound power levels of noise sources using sound pressure - Precision methods for reverberation rooms
Specifies a direct method and a comparison method for determining the sound power level produced by a source. It specifies test room requirements, source location and general rules for operating...
September 1, 1999
Acoustics - Determination of sound power levels of noise sources using sound pressure - Precision methods for reverberation rooms
Specifies a direct method and a comparison method for determining the sound power level produced by a source. It specifies test room requirements, source location and general rules for operating...
March 1, 1998
Acoustics - Determination of sound power levels of noise sources using sound pressure - Precision methods for reverberation rooms
Specifies a direct method and a comparison method for determining the sound power level produced by a source. It specifies test room requirements, source location and general rules for operating...
October 1, 1996
Acoustics - Determination of sound power levels of noise sources using sound pressure - Precision methods for reverberation rooms
Specifies a direct method and a comparison method for determining the sound power level produced by a source. It specifies test room requirements, source location and general rules for operating...
Advertisement