NEN-EN-ISO 4033

Hexagon high nuts (style 2) - Product grades A and B

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 22
ICS Code (Bolts, screws, studs): 21.060.10
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of hexagon high nuts (style 2), with threads from M5 up to and including M36, with product grade A for threads D ≤ M16 and product grade B for threads D > M16. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1 and ISO 4759-1.

Document History

NEN-EN-ISO 4033
January 1, 2013
Hexagon high nuts (style 2) - Product grades A and B
This International Standard specifies the characteristics of hexagon high nuts (style 2), with threads from M5 up to and including M36, with product grade A for threads D ≤ M16 and product grade B...
December 1, 2000
Hexagon nuts, style 2 - Product grades A and B
Specifies the characteristics of hexagon nuts, style 2, with thread from 5 up to and including M 36, with product grade A for threads d < M16 and product grade B for threads d > M16.

References

Advertisement