NEN-EN-ISO 5263-1

Pulps - Laboratory wet disintegration - Part 1: Disintegration of chemical pulps

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 15
ICS Code (Pulps): 85.040
scope:

This part of ISO 5263 specifies an apparatus and the procedure for the laboratory-wet disintegration of chemical pulps. This apparatus and procedure are required for preparation of the test portion in a number of other International Standards dealing with pulps. In principle, this method is applicable to all kind of chemical pulps, including recovered fibres. It is not suitable for mechanical pulps and some very long-fibred chemical pulps such as those from cotton and similar materials.

Document History

September 1, 2004
Pulps - Laboratory wet disintegration - Part 1: Disintegration of chemical pulps
This part of ISO 5263 specifies an apparatus and the procedure for the laboratory-wet disintegration of chemical pulps. This apparatus and procedure are required for preparation of the test portion...
NEN-EN-ISO 5263-1
October 1, 2003
Pulps - Laboratory wet disintegration - Part 1: Disintegration of chemical pulps
This part of ISO 5263 specifies an apparatus and the procedure for the laboratory-wet disintegration of chemical pulps. This apparatus and procedure are required for preparation of the test portion...
Advertisement