NEN-EN-ISO 4622

Paints and varnishes - Pressure test for stackability

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1994
Status: inactive
Page Count: 14
ICS Code (Paints and varnishes): 87.040
scope:

This standard specifies a test method for determining, under standard conditions, whether a single-coat film or a multi-coat system of paints or related materials after a specified drying period is sufficiently dry to resist damage when two painted surfaces or one painted surface and another surface are placed in contact under pressure. The method is intended to simulate the conditions when painted articles are stacked upon each other.

Document History

NEN-EN-ISO 4622
October 1, 1994
Paints and varnishes - Pressure test for stackability
This standard specifies a test method for determining, under standard conditions, whether a single-coat film or a multi-coat system of paints or related materials after a specified drying period is...

References

Advertisement