NEN-EN-ISO 4671/A1

Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies - Amendment 1: Clarification of position at which outside diameter is measured

inactive
Organization: NEN
Publication Date: 1 September 2011
Status: inactive
Page Count: 12
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Hoses): 83.140.40

Document History

June 1, 2022
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies
This document specifies methods of measuring the inside diameter, outside diameter (including diameter over reinforcement of hydraulic hoses), wall thickness, concentricity and lining and cover...
NEN-EN-ISO 4671/A1
September 1, 2011
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies - Amendment 1: Clarification of position at which outside diameter is measured
A description is not available for this item.
January 1, 2008
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies
This International Standard specifies methods of measuring the inside diameter, outside diameter (including diameter over reinforcement of hydraulic hoses), wall thickness, concentricity and lining...
May 1, 2006
Rubber and plastics hoses and hose assemblies - Methods of measurement of dimensions of hoses and length of hose assemblies
This International Standard specifies methods of measuring the inside diameter, outside diameter (including diameter over reinforcement of hydraulic hoses), wall thickness, concentricity and lining...
April 1, 2000
Rubber and plastics hose and hose assemblies - Methods of measurement of dimensions
Specifies methods of measuring the inside diameter, outside diameter, wall thickness, concentricity and lining and cover thickness of hoses and a method for verifying the through bore of hydraulic...
Advertisement