NEN-EN-ISO 5398-4

Leather - Chemical determination of chromic oxide content - Part 4: Quantification by inductively coupled plasma - Optical emission spectrometer (ICP-OES)

active, Most Current
Organization: NEN
Publication Date: 1 August 2007
Status: active
Page Count: 22
ICS Code (Leather and furs): 59.140.30
scope:

This part of ISO 5398 describes a method for the determination of chromium in aqueous solution obtained from leather. This is an analysis for total chromium in leather; it is not compound specific or specific to its oxidation state. This method describes the determination of chromium by inductively coupled plasma - optical emission spectrometry and is applicable to leathers which are expected to have chromic oxide contents in excess of 1 mg/kg. Two techniques for the preparation of the solution to be analysed are included. In the case of dispute, the wet oxidation technique is to be used.

Document History

NEN-EN-ISO 5398-4
August 1, 2007
Leather - Chemical determination of chromic oxide content - Part 4: Quantification by inductively coupled plasma - Optical emission spectrometer (ICP-OES)
This part of ISO 5398 describes a method for the determination of chromium in aqueous solution obtained from leather. This is an analysis for total chromium in leather; it is not compound specific or...
August 1, 2005
Leather - Chemical determination of chromic oxide content - Part 4: Quantification by inductive coupled plasma/optical emission spectrometer
This part of ISO 5398 describes a method for the determination of chromium in aqueous solution obtained from leather. This is an analysis for total chromium in leather; it is not compound specific or...
Advertisement