NEN-EN-ISO 8503-3

Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 3: Method for the calibration of ISO surface profile comparators and for the determination of surface profile - Focussing microscope procedure

inactive
Organization: NEN
Publication Date: 1 January 2009
Status: inactive
ICS Code (Paint coating processes): 87.020
ICS Code (Surface preparation): 25.220.10
scope:

This Part of ISO 8503 specifies the focusing microscope and describes the procedure for calibrating ISO surface profile comparators conforming to the requirements of ISO 8503-1. This Part of ISO 8503 is also applicable to the determination of the surface profile, within the range h = 20 to 200 pm, of essentially planar blast-cleaned steel. The determination can be carried out on a representative section of the blast-cleaned substrate or, if direct observation of the surface is not feasible, on a replica of the surface (see Annex E). An alternative procedure is described in ISO 8503-4.

Document History

March 1, 2012
Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 3: Method for the calibration of ISO surface profile comparators and for the determination of surface profile - Focusing microscope procedure
This Part of ISO 8503 specifies the focusing microscope and describes the procedure for calibrating ISO surface profile comparators conforming to the requirements of ISO 8503-1. This Part of ISO 8503...
NEN-EN-ISO 8503-3
January 1, 2009
Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 3: Method for the calibration of ISO surface profile comparators and for the determination of surface profile - Focussing microscope procedure
This Part of ISO 8503 specifies the focusing microscope and describes the procedure for calibrating ISO surface profile comparators conforming to the requirements of ISO 8503-1. This Part of ISO 8503...
June 1, 1995
Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 3: Method for the calibration of ISO surface profile comparators and for the determination of surface profile - Focussing microscope procedure
Based on observation of the test surface over a specified field of view, focussing the highest peaks and lowest valleys by movement of the objective. Determination of the distance (peak-to-valley...
Advertisement